Status: | Unknown |
---|---|
Series: | A750 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,109
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
973
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
AE Capacitor Case | Radial Leaded |
Product Range | A750 Series |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Height | 8mm |
Lead Spacing | 2.5mm |
Leakage Current | 440µA |
Ripple Current AC | 3.1A |
Polymer Aluminium Capacitor 220uF 10V | RS |
Capacitor: polymer | Transfer Multisort Elektronik |
10.0V |Kemet A750EK227M1AAAE018 | Newark Electronics |
CAP Alum Poly 220uF 20% 10V Single-ended | KEMET A750EK227M1AAAE018 | RS Americas |
Aluminum Polymer Capacitor, 220 uF, 10 V, � 20%, Radial Leaded, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a A750EK227M1AAAE018?
Additional datasheets, footprints and schematics for A750EK227M1AAAE018 are listed on our Part Details page. You can also find images and similar parts to A750EK227M1AAAE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A750EK227M1AAAE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A750EK227M1AAAE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A750EK227M1AAAE018 fall under?
The A750EK227M1AAAE018 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A750EK227M1AAAE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A750EK227M1AAAE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A750EK227M1AAAE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A750EK227M1AAAE018 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for A750EK227M1AAAE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A750EK227M1AAAE018 often in real-time on the comparison pages.
What if I can't find stock of A750EK227M1AAAE018?
You can fill out our help required form which you can use to request a quote for A750EK227M1AAAE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.