Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A73904-000,
6-1200830-0 |
Tube Diameter (Min) | .75in, 19.1mm |
---|---|
Tape Width | 2.5in, 63.5mm |
Identification Code | HYDRO (Hydraulic) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Method | Roll |
Packaging Quantity | 1000 |
実装方法 | Roll |
Label Style | Die-Cut |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Pipe Identification Type | Label Identification Tape |
Label Type | Pipe Identification |
Tape Finish | Gloss/Matte |
Product Type | Label Identification Tape |
Tape Type | Color Coded Tape |
Continuous Roll | No |
Pipe Identification Code | HYDRO (Hydraulic) |
Operating Temperature Range | -40 – 340°F, -40 – 178°C |
Wire Labels & Markers TP-HYDROST-0.750 | Sager |
Where can I find additional details, specifications and documents for a A73904-000?
Additional datasheets, footprints and schematics for A73904-000 are listed on our Part Details page. You can also find images and similar parts to A73904-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A73904-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A73904-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A73904-000 fall under?
The A73904-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to A73904-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A73904-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A73904-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A73904-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A73904-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A73904-000 often in real-time on the comparison pages.
What if I can't find stock of A73904-000?
You can fill out our help required form which you can use to request a quote for A73904-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.