Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1199620-7,
402W248/S (C30) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 3 |
Recovered Wall Thickness (Max) (Leg) | 2.5mm |
Expanded Inside Diameter (Min) (Leg) | 52mm |
Body Length | 100mm |
Leg Length | 60mm |
Application Diameter (Min) (Body) | 49mm |
Overall Length | 240mm |
Expanded Inside Diameter (Min) (Body) | 115mm |
Application Diameter (Max) (Leg) | 47mm |
Application Diameter (Min) (Leg) | 24mm |
Wall Thickness | Thick/Heavy |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Marine-Offshore-Shipbuilding Certified | No |
Mechanical Resistance | Against Mechanical Impact |
Emission Free | No |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Low Smoke Emission | Yes |
Other Colors Available | No |
Product Availability | AMERICAS, ANZPAC, EMEA, ASIA |
Product Type | Cable Breakout Boot |
Component Design | Heat Shrink |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a A72715N001?
Additional datasheets, footprints and schematics for A72715N001 are listed on our Part Details page. You can also find images and similar parts to A72715N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A72715N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A72715N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A72715N001 fall under?
The A72715N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to A72715N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A72715N001 you can contact the distributor directly for product support, shipping queries etc.
Is the A72715N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A72715N001 have stock available?
There is no stock from authorised distributors for A72715N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A72715N001 often in real-time on the comparison pages.
What if I can't find stock of A72715N001?
You can fill out our help required form which you can use to request a quote for A72715N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.