Status: | Unknown |
---|---|
Series: | A700 AO-CAP® |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
137
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
24,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
137
in stock
|
Buy Now | |
element14
from US$0.94
|
137
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | - |
Product Range | A700 AO-CAP® |
ESR | 0.018ohm |
Lifetime @ Temperature | 2000 hours @ 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
Tantalum Capacitor Case | 2917 [7343-31 Metric] |
Capacitor: polymer | Transfer Multisort Elektronik |
Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917 | Newark Electronics |
CAP, 100µF, 6.3V, 20% | element14 |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, ± 20%, 2917 [7343 Metric], Surface Mount | Avnet America |
Capacitor, Aluminum Organic,100 uF,20%,6.3 VDC, SMT,7343,ESR 0.018 Ohms, Cut Tape | KEMET A700D107M006ATE018 | RS Americas |
Aluminum Polymer Capacitor, 100 uF, 6.3 V, � 20%, 2917 [7343 Metric], Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a A700D107M006ATE018?
Additional datasheets, footprints and schematics for A700D107M006ATE018 are listed on our Part Details page. You can also find images and similar parts to A700D107M006ATE018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A700D107M006ATE018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A700D107M006ATE018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A700D107M006ATE018 fall under?
The A700D107M006ATE018 is listed under Passive Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A700D107M006ATE018 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A700D107M006ATE018 you can contact the distributor directly for product support, shipping queries etc.
Is the A700D107M006ATE018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A700D107M006ATE018 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for A700D107M006ATE018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A700D107M006ATE018 often in real-time on the comparison pages.
What if I can't find stock of A700D107M006ATE018?
You can fill out our help required form which you can use to request a quote for A700D107M006ATE018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.