A6986F5VTR DC-DC Switching Converters by STMicroelectronics

Automotive 38 V, 1.5 A synchronous step-down switching regulator with 30 µA quiescent current

Status: Active
Series: A6986F
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The A6986F automotive grade device is a step-down monolithic switching regulator able to deliver up to 1.5 A DC. The output voltage adjustability ranges from 0.85 V to VIN. The 100% duty cycle capability and the wide input voltage range meet the cold crank and load dump specifications for automotive systems. The “Low Consumption Mode” (LCM) is designed for applications active during car parking, so it maximizes the efficiency at light-load with controlled output voltage ripple. The “Low Noise Mode” (LNM) makes the switching frequency constant and minimizes the output voltage ripple overload current range, meeting the low noise application specification like car audio. The output voltage supervisor manages the reset phase for any digital load (μC, FPGA). The RST open collector output can also implement output voltage sequencing during the power-up phase. The synchronous rectification, designed for high efficiency at medium - heavy load, and the high switching frequency capability make the size of the application compact. Pulse by pulse current sensing on both power elements implements an effective constant current protection.

Prices starting from US$2.01


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$2.01
200
Buy Now
Logo for Avnet America Avnet America US$2.02
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

AEC-Q100 qualified
1.5 A DC output current
4 V to 38 V operating input voltage
Low consumption mode or low noise mode
30 μA IQat light-load (LCM VOUT = 3.3 V)
8 μA IQ-SHTDWN
Adjustable fSW (250 kHz - 2 MHz)
Fixed output voltage (3.3 V and 5 V) or adjustable from 0.85 V to VIN
Embedded output voltage supervisor
Synchronization
Adjustable soft-start time
Internal current limiting
Overvoltage protection
Output voltage sequencing
Peak current mode architecture
RDSON HS = 180 mΩ, RDSON LS = 150 mΩ
Thermal shutdown

Alternative Descriptions

Automotive 38 V, 1.5 A synchronous step-down switching regulator | Future Electronics
Conv DC-DC Single Step Down 4V to 38V 16-Pin HTSSOP T/R | Avnet America
DC/DC CONV, AEC-Q100, SYNC BUCK, HTSSOP | Farnell
Dc/Dc Conv, Aec-Q100, Sync Buck, Htssop | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A6986F5VTR?

Additional datasheets, footprints and schematics for A6986F5VTR are listed on our Part Details page. You can also find images and similar parts to A6986F5VTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A6986F5VTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6986F5VTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A6986F5VTR fall under?

The A6986F5VTR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to A6986F5VTR when available in the Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A6986F5VTR you can contact the distributor directly for product support, shipping queries etc.

Is the A6986F5VTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for A6986F5VTR have stock available?

Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for A6986F5VTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A6986F5VTR often in real-time on the comparison pages.

What if I can't find stock of A6986F5VTR?

You can fill out our help required form which you can use to request a quote for A6986F5VTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay