A6984TR DC-DC Switching Converters by STMicroelectronics

36 V 400 mA synchronous step-down switching regulator

Status: Active
Series: A6984
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The A6984 is a step-down monolithic switching regulator able to deliver up to 400 mA DC. The output voltage adjustability ranges from 0.9 V. The fixed 3.3 V VOUT requires no external resistor divider. The “low consumption mode” (LCM) is designed for applications active during car parking, so it maximizes the efficiency at light load with controlled output voltage ripple. The “low noise mode” (LNM) makes the switching frequency almost constant over the load current range, serving low noise application specifications such as car audio/sensors. The PGOOD open collector output can implement output voltage sequencing during the power-up phase. The synchronous rectification, designed for high efficiency at medium-heavy load, and the high switching frequency capability make the size of the application compact. Pulse-by-pulse current sensing on the low-side power element implements effective constant current protection. The package lead finishing guarantees side solderability, thus allowing visual inspection during manufacturing.

Prices starting from US$1.47


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$1.47
479
Buy Now
Logo for Newark Electronics Newark Electronics US$2.27
-
Buy Now
Logo for Avnet America Avnet America US$1.62
-
Buy Now
Logo for element14 element14 US$1.75
-
Buy Now
Logo for EBV Elektronik EBV Elektronik -
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

AEC-Q100 qualified
400 mA DC output current
4.5 V to 36 V operating input voltage
Synchronous rectification
Low consumption mode or low noise mode
75 µA IQ at light load (LCM VOUT = 3.3 V)
13 µA IQ-SHTDWN
Adjustable fSW (250 kHz - 600 kHz)
Output voltage adjustable from 0.9 V
No resistor divider required for 3.3 V VOUT
VBIAS maximizes efficiency at light load
350 mA valley current limit
Constant on-time control scheme
PGOOD open collector
Thermal shutdown

Alternative Descriptions

A6984 Series 36 V 400 mA Synchronous Step-Down Switching Regulator - VFDFPN-10 | Future Electronics
DC/DC CONV, SYNC BUCK, 600KHZ, VFDFPN-16 | Farnell Contract
Dc/Dc Conv, Sync Buck, 600Khz, Vfdfpn-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A6984TR?

Additional datasheets, footprints and schematics for A6984TR are listed on our Part Details page. You can also find images and similar parts to A6984TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A6984TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6984TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A6984TR fall under?

The A6984TR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to A6984TR when available in the Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A6984TR you can contact the distributor directly for product support, shipping queries etc.

Is the A6984TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for A6984TR have stock available?

Authorised distributors including Future Electronics, Farnell Contract, Newark Electronics, Avnet America and element14 have stock available or on a lead time for A6984TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A6984TR often in real-time on the comparison pages.

What if I can't find stock of A6984TR?

You can fill out our help required form which you can use to request a quote for A6984TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay