Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A69169-000,
4-1201132-1 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.03
|
2,483
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
2,483
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
2,483
in stock
|
Buy Now | |
Chip One Stop
from US$2.22
|
2,483
in stock
|
Buy Now | |
Farnell
from US$2.54
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 2:1 |
Supplied Diameter | 19mm, .73in |
Compatible Cable Diameter | .4 – .64in, 10.1 – 16.2mm |
Sleeve Length | 50mm, 2in |
Recovered Inside Diameter | .375in, 9.5mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-1K-19.0-50-4 |Raychem Te Connectivity A69169-000 | Newark Electronics |
Wire Labels&Markers HX-SCE-1K-19.0-50-4 | Rapid Electronics |
TE Connectivity HX-SCE-1K-19.0-50-4 HEAT SHRINK MARKER S | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels & Markers HS-SLV .73 WH PRICE PER PC | Sager |
Cable Accessories Marker Sleeve Cross-Linked Polyolefin Yellow Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a A69169-000?
Additional datasheets, footprints and schematics for A69169-000 are listed on our Part Details page. You can also find images and similar parts to A69169-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A69169-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A69169-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A69169-000 fall under?
The A69169-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A69169-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A69169-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A69169-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A69169-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for A69169-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A69169-000 often in real-time on the comparison pages.
What if I can't find stock of A69169-000?
You can fill out our help required form which you can use to request a quote for A69169-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.