A69078-076

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A69078-076
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A69078-076
Series Information for A69078-076 - TE Connectivity
  • Status: Active
  • Aliases: POLJ-12/3X70-150
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

POLJ-12/3X70-150

Specifications

Number of Cores:
3
Cross-Section Range:
70 – 150mm²
Voltage Class:
≤ 12kV
Design Specification:
IEC 60502-4, HD CENELEC 629.1, GOST 13781.0.86,UHL 1
Application Type:
Inline
Installation Instruction:
Lithuanian, Russian
Product Availability:
CIS, Russia, SEE
Mechanical Connectors Included:
Yes
Cable Shield Style:
Wire Copper, Tape Copper
Insulation:
Plastic
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability