Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1200564-6,
A67819-000 |
Conductor Material | Nickel-Coated Copper |
---|---|
Wire Color | WT |
Conductor Stranding | High Strand Count Conductor |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Number of Conductors | 1 |
Number of Strands | 1665 |
Conductor Diameter | .325in |
Strand Size | 34AWG |
Wire Diameter | .447in |
Wire Size | 2AWG |
Voltage Rating | 600VAC |
Wire Class | Normal Weight |
Product Type | Wire |
Product Classification | Wire - Spec 80 (FlexLine) |
Wall Type | Single |
Cable Style | Single Core with Braid |
Cable Type | Power |
Cable Insulation Style | Double |
Operating Temperature Range | -65 – 200°C |
55 CABLE | Avnet America |
Multi-Conductor Cables 2AWG 1665x34 RD PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a A67819-000?
Additional datasheets, footprints and schematics for A67819-000 are listed on our Part Details page. You can also find images and similar parts to A67819-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A67819-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A67819-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A67819-000 fall under?
The A67819-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to A67819-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A67819-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A67819-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A67819-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A67819-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A67819-000 often in real-time on the comparison pages.
What if I can't find stock of A67819-000?
You can fill out our help required form which you can use to request a quote for A67819-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.