Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
AEC-Q100 compliant |
Flexible power supply from 5 V to 12 V |
Power conversion input as low as 1.5 V |
1% output voltage accuracy |
High-current integrated drivers |
Adjustable output voltage |
0.8 V internal reference |
Simple voltage mode control loop |
Sensorless and programmable OCP across |
Low-side RDS(on) |
Oscillator internally fixed at 300 kHz |
Internal soft-start |
LS-less to manage pre-bias startup |
Disable function |
OV/UV protection |
FB disconnection protection |
SO-8 package |
Product Specifications |
---|
DS9825 Single-phase PWM controller for automotive applications |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Dc/Dc Conv, Buck, 300Khz, Soic | Newark Electronics |
DC/DC CONV, BUCK, 300KHZ, SOIC | Farnell |
Where can I find additional details, specifications and documents for a A6727?
Additional datasheets, footprints and schematics for A6727 are listed on our Part Details page. You can also find images and similar parts to A6727 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A6727 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A6727 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A6727 fall under?
The A6727 is listed under Power Management > DC-DC Switching Converters > Single-phase Controllers.
Can I view similar or alternative parts?
You can view similar parts to A6727 when available in the Single-phase Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A6727 you can contact the distributor directly for product support, shipping queries etc.
Is the A6727 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A6727 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A6727.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A6727 often in real-time on the comparison pages.
What if I can't find stock of A6727?
You can fill out our help required form which you can use to request a quote for A6727 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.