Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A65903-000,
8-1202143-7 |
Pre-Installed Lead | No |
---|---|
Overall Length | 16.5mm, .65in |
Recovered Inside Diameter (Max) | .05in, 1.25mm |
Shield Outside Diameter (Min) | 2.15mm, .085in |
Expanded Inside Diameter (Min) | .17in, 4.32mm |
Dielectric Outside Diameter (Max) | .17in, 4.32mm |
Jacket Outside Diameter | .169in, 4.3mm |
Government Qualified | No |
Temperature Indicator Type | Fusible Ring |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 200°C |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Solder Sleeves&shield Tubing S200-3-00 |Raychem Te Connectivity A65903-000 | Newark Electronics |
Cable Accessories Insulation Sleeve Fluoropolymer Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing 4.32mm Fluoropolymer XPARENT BLUE | Sager |
AMPA65903-000 | Avnet Asia |
Where can I find additional details, specifications and documents for a A65903-000?
Additional datasheets, footprints and schematics for A65903-000 are listed on our Part Details page. You can also find images and similar parts to A65903-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A65903-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A65903-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A65903-000 fall under?
The A65903-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A65903-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A65903-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A65903-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A65903-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Sager and Avnet Asia have stock available or on a lead time for A65903-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A65903-000 often in real-time on the comparison pages.
What if I can't find stock of A65903-000?
You can fill out our help required form which you can use to request a quote for A65903-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.