Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A611044001,
7-1202119-4 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Cable Accessories Braided Expandable Sleeving Polyester Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFLEX-08-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a A611044001?
Additional datasheets, footprints and schematics for A611044001 are listed on our Part Details page. You can also find images and similar parts to A611044001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A611044001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A611044001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A611044001 fall under?
The A611044001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A611044001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A611044001 you can contact the distributor directly for product support, shipping queries etc.
Is the A611044001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A611044001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for A611044001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A611044001 often in real-time on the comparison pages.
What if I can't find stock of A611044001?
You can fill out our help required form which you can use to request a quote for A611044001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.