Status: | Active |
---|---|
Series: | A5973D |
RoHS: | Compliant |
Prices starting from US$2.18
Qualified following the AEC-Q100 requirements (see PPAP for more details) |
2 A DC output current |
Operating input voltage from 4 V to 36 V |
3.3 V / (± 2%) reference voltage |
Output voltage adjustable from 1.235 V to 35 V |
Low dropout operation: 100% duty cycle |
250 kHz internally fixed frequency |
Voltage feedforward |
Zero load current operation |
Internal current limiting |
Inhibit for zero current consumption |
Synchronization |
Protection against feedback disconnection |
Thermal shutdown |
Product Specifications |
---|
DS5501 Up to 2 A step-down switching regulator for automotive applications |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Flyers |
---|
A798x, A597x switching regulators for car power management |
Up to 3 A switching step-down regulators |
Brochures |
---|
Electric vehicle (EV) ecosystem |
DC/DC CONV, BUCK, 250KHZ, 150DEG C | element14 |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2Aout, Hsop-8 Rohs Compliant: Yes |Stmicroelectronics A5973D013TR | Newark Electronics |
HSOP 8L .150'' PITCH 1.27 EXPOPAD | Future Electronics |
Conv DC-DC Single Step Down 4V to 36V 8-Pin HSOP EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a A5973D013TR?
Additional datasheets, footprints and schematics for A5973D013TR are listed on our Part Details page. You can also find images and similar parts to A5973D013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5973D013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5973D013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5973D013TR fall under?
The A5973D013TR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to A5973D013TR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5973D013TR you can contact the distributor directly for product support, shipping queries etc.
Is the A5973D013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A5973D013TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for A5973D013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5973D013TR often in real-time on the comparison pages.
What if I can't find stock of A5973D013TR?
You can fill out our help required form which you can use to request a quote for A5973D013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.