Status: | Active |
---|---|
Series: | A5970AD |
RoHS: | Compliant |
Qualified following the AEC-Q100 requirements (see PPAP for more details) |
1 A DC output current |
Operating input voltage from 4 V to 36 V |
3.3 V / (± 2%) reference voltage |
Output voltage adjustable from 1.235 V to VIN |
Low dropout operation: 100% duty cycle |
500 kHz Internally fixed frequency |
Voltage feed-forward |
Zero load current operation |
Internal current limiting |
Inhibit for zero current consumption |
Synchronization |
Protection against feedback disconnection |
Thermal shutdown |
Product Specifications |
---|
DS5812 Up to 1 A step down-switching regulator for automotive applications |
Application Notes |
---|
AN3288 g-Brake Lights: an adaptive rear lighting system based on the AIS326DQ inertial sensor and the STM8AF5168 MCU |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Flyers |
---|
A798x, A597x switching regulators for car power management |
Up to 3 A switching step-down regulators |
Brochures |
---|
Electric vehicle (EV) ecosystem |
A5970AD Series 36 V 500 kHz 1 A SMT Step-Down Switching Regulator - SOIC-8 | Future Electronics |
Conv DC-DC Single Step Down 4V to 36V 8-Pin SO N T/R | Avnet America |
DC/DC CONV, BUCK, SOIC-8 | Farnell |
Dc-Dc Converters |Stmicroelectronics A5970ADTR | Newark Electronics |
Where can I find additional details, specifications and documents for a A5970ADTR?
Additional datasheets, footprints and schematics for A5970ADTR are listed on our Part Details page. You can also find images and similar parts to A5970ADTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5970ADTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5970ADTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5970ADTR fall under?
The A5970ADTR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to A5970ADTR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5970ADTR you can contact the distributor directly for product support, shipping queries etc.
Is the A5970ADTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A5970ADTR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for A5970ADTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5970ADTR often in real-time on the comparison pages.
What if I can't find stock of A5970ADTR?
You can fill out our help required form which you can use to request a quote for A5970ADTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.