Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A584924001,
7-1202119-3 |
Color | Black |
---|---|
Flexibility | Flexible |
Low Outgassing | No |
Product Source | Europe |
Packaging Method | Spool |
Applicable Region | Global |
Resistant To | Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Splash Protection |
Cable Accessories Braided Expandable Sleeving Polyester Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFLEX-05-0-SP PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a A584924001?
Additional datasheets, footprints and schematics for A584924001 are listed on our Part Details page. You can also find images and similar parts to A584924001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A584924001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A584924001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A584924001 fall under?
The A584924001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A584924001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A584924001 you can contact the distributor directly for product support, shipping queries etc.
Is the A584924001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A584924001 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for A584924001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A584924001 often in real-time on the comparison pages.
What if I can't find stock of A584924001?
You can fill out our help required form which you can use to request a quote for A584924001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.