Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A58082-000,
1201662-5 |
Number of Stubs | 3 |
---|---|
Eyelet | Without |
Design | With Internal Terminator |
Cable Length | 120in, 3048mm |
Product Type | Data Bus Component |
Coupler Type | Ultra-Lightweight In-Line Microcoupler |
Cable Type | 10613 (Double Optimized Shield Cable) |
Connection Type | Solder |
Operating Temperature (Max) | 150°C |
Cable Assembly Double Shielded 3.048m Data Bus to Data Bus | Avnet America |
Data Bus Components - Microcouplers DATABUS | Sager |
Where can I find additional details, specifications and documents for a A58082-000?
Additional datasheets, footprints and schematics for A58082-000 are listed on our Part Details page. You can also find images and similar parts to A58082-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A58082-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A58082-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A58082-000 fall under?
The A58082-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Couplers.
Can I view similar or alternative parts?
You can view similar parts to A58082-000 when available in the Data Bus Couplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A58082-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A58082-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A58082-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for A58082-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A58082-000 often in real-time on the comparison pages.
What if I can't find stock of A58082-000?
You can fill out our help required form which you can use to request a quote for A58082-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.