Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A56158-000,
7-1202057-6 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3 |
---|---|
Adapter Entry Size | 14 |
Material | Aluminum Alloy |
Cable Diameter Range | 438 – 7in, 111 – 178mm |
TE Connector Interface Code | 140 |
Connector System | Cable-to-Cable |
Adapter Angle | 90 |
Sealable | Yes |
Style | Band Strap |
Connector Shell Size | 18 |
Where can I find additional details, specifications and documents for a A56158-000?
Additional datasheets, footprints and schematics for A56158-000 are listed on our Part Details page. You can also find images and similar parts to A56158-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A56158-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A56158-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A56158-000 fall under?
The A56158-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to A56158-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A56158-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A56158-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A56158-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for A56158-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A56158-000 often in real-time on the comparison pages.
What if I can't find stock of A56158-000?
You can fill out our help required form which you can use to request a quote for A56158-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.