Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A55251-000,
1200547-5 |
Fluid Type | Hydraulic Fluid, De-Icing Fluid, Lubricating Oil, Water, Chemicals/Solvents, Aviation Fuel |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Material Systems Code | 10 |
Cut Length | 152.4mm, 6in |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Recovered Wall Thickness (Nominal) | .035in, .88mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US, UK |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Resistant To | Fluids, Strain, Wrinkling |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 70°C |
Versafit-Kit-1-0 |Raychem Te Connectivity A55251-000 | Newark Electronics |
VERSAFIT-KIT-1-0 | TE Connectivity A55251-000 | RS Americas |
Heat Shrink Tubing & Sleeves HS-TB 6 BK KIT | Sager |
Where can I find additional details, specifications and documents for a A55251-000?
Additional datasheets, footprints and schematics for A55251-000 are listed on our Part Details page. You can also find images and similar parts to A55251-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A55251-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A55251-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A55251-000 fall under?
The A55251-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to A55251-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A55251-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A55251-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A55251-000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for A55251-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A55251-000 often in real-time on the comparison pages.
What if I can't find stock of A55251-000?
You can fill out our help required form which you can use to request a quote for A55251-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.