Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A52841-000,
5-1200801-4 |
No distributors results available
Flexibility | Rigid |
---|---|
Color | Transparent |
Partition Orientation | Horizontal |
Number of Cores | 4 (max) |
Number of Branch Wires (Max) | 1 |
Number of Main Wires (Max) | 1 |
Cable Connection | Mechanical Connector |
Branch Cable Cross-Section (Max) | 70mm² |
Branch Cable Cross-Section (Min) | 35mm² |
Voltage Class | .6/1kV |
Armoring | SWA |
Design Specification | CENELEC 50393 |
Standards | EN 50393 |
Installation Instruction | English |
Product Use | Joints/Splices |
Other Colors Available | No |
Packaging Method | Cardbox |
Connector Type | Mechanical |
Filler Packing (D/C) | Double Chamber Bags |
Filler | PU RAPID 4300B / GUROFLEX |
Cable Shield Style | Various LV |
Mechanical Lug Included (Conductor) | Yes |
Mechanical Connectors Included | Yes |
Tap Geometry | Y |
Product Type | LV Resin Branch Joint |
Closing Method | Clips |
Cable Seal | Foam |
Material System | Two-Part Polyurethane |
Case Seal | Clip |
Product Family | B&H |
Technology | Resin |
Shelf Life | 3 Years |
Where can I find additional details, specifications and documents for a A52841-000?
Additional datasheets, footprints and schematics for A52841-000 are listed on our Part Details page. You can also find images and similar parts to A52841-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A52841-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A52841-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A52841-000 fall under?
The A52841-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to A52841-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A52841-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A52841-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A52841-000 have stock available?
There is no stock from authorised distributors for A52841-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A52841-000 often in real-time on the comparison pages.
What if I can't find stock of A52841-000?
You can fill out our help required form which you can use to request a quote for A52841-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.