A52349-073

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A52349-073
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A52349-073
Series Information for A52349-073 - TE Connectivity
  • Status: Active
  • Aliases: GUSJ-12/70-120
  • Product Code: C782
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

GUSJ-12/70-120

Specifications

Number of Cores:
3
Cross-Section Range:
70 – 120mm²
Voltage Class:
≤ 12kV
Armoring:
Steel Tape
Design Specification:
GOST 13781.0.86,UHL 1, HD CENELEC 629.2
Application Type:
Inline
Installation Instruction:
Estonian
Product Availability:
SEE, CIS, Russia
Technology:
Heat Shrink
Cable Shield Style:
Sheath Aluminium, Sheath Lead
Mechanical Connectors Included:
Yes
Insulation:
Paper

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability