Status: | Active |
---|---|
Series: | A5191HRT |
RoHS: | Compliant |
Low power |
Bell 202 shift frequencies of 1200 Hz and 2200 Hz |
Single-chip, half-duplex 1200 bits per second FSK modem |
Transmit-signal wave shaping |
Receive band-pass filter |
Meets HART physical layer requirements |
CMOS compatible |
Benefits |
---|
Optimal for intrinsically safe applications |
Applications |
---|
Highway Addressable Remote Transducer (HART) field instruments and masters |
End Products |
---|
Instrumentation terminals and measurement devices |
Description | A5191HRT |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | HART |
Data Rate | 1200 baud |
Number of Drivers | 1 |
Number of Receivers | 1 |
VCC Min (V) | 3 |
VCC Max (V) | 5.5 |
tPLH Max (µs) | 0.02 |
IO Max (µA) | 670 |
IIH Max (mA) | 0.0005 |
Package Type | PLCC-28 |
Hart Modem, 1.2Kbps, Plcc-28 | Newark Electronics |
A5191HRT Series 5 V 1200 Baud Surface Mount Single Chip CMOS Modem - PLCC-28 | Future Electronics |
Modem Chip Hart Single 1.2Kbps 28-Pin PLCC T/R | Avnet America |
HART MODEM, 1.2KBPS, PLCC-28 | Farnell |
Where can I find additional details, specifications and documents for a A5191HRTPG-XTP?
Additional datasheets, footprints and schematics for A5191HRTPG-XTP are listed on our Part Details page. You can also find images and similar parts to A5191HRTPG-XTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A5191HRTPG-XTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A5191HRTPG-XTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A5191HRTPG-XTP fall under?
The A5191HRTPG-XTP is listed under Interfaces > Wired Transceivers & Modems.
Can I view similar or alternative parts?
You can view similar parts to A5191HRTPG-XTP when available in the Wired Transceivers & Modems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A5191HRTPG-XTP you can contact the distributor directly for product support, shipping queries etc.
Is the A5191HRTPG-XTP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for A5191HRTPG-XTP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for A5191HRTPG-XTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A5191HRTPG-XTP often in real-time on the comparison pages.
What if I can't find stock of A5191HRTPG-XTP?
You can fill out our help required form which you can use to request a quote for A5191HRTPG-XTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.