Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A51466-000,
8-1202143-5 |
Lead Color | White |
---|---|
Lead Stranding | Stranded |
Lead Plating Material | Nickel |
Pre-Installed Lead Type | AS22759/91-22-9 |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Jacket Outside Diameter | .27in, 6.9mm |
Expanded Inside Diameter (Min) | 6.98mm, .275in |
Dielectric Outside Diameter (Max) | .272in, 6.9mm |
Overall Length | 19.1mm, .75in |
Pre-Installed Lead Wire Size | 22AWG, 754CMA, .38mm² |
Shield Outside Diameter (Min) | .17in, 4.3mm |
Government Qualified | No |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 200°C |
Heat Shrink Solder Sleeve, 6.99 Id Before Shrink |Raychem Te Connectivity A51466-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Solder Sleeves & Shield Tubing 6.98mm Fluoropolymer XPARENT BLUE | Sager |
Where can I find additional details, specifications and documents for a A51466-000?
Additional datasheets, footprints and schematics for A51466-000 are listed on our Part Details page. You can also find images and similar parts to A51466-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A51466-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A51466-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A51466-000 fall under?
The A51466-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A51466-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A51466-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A51466-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A51466-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for A51466-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A51466-000 often in real-time on the comparison pages.
What if I can't find stock of A51466-000?
You can fill out our help required form which you can use to request a quote for A51466-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.