Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A513413001,
8-1200587-0 |
Prices starting from US$10.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.59
|
100
in stock
|
Buy Now | |
TTI Europe
from US$11.82
|
13,000
in stock
|
Buy Now | |
Powell Electronics
from US$19.10
|
1,900
in stock
|
Buy Now | |
Rapid Electronics
from US$13.03
|
1,694
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
1,594
in stock
|
Buy Now | |
Farnell
from US$17.83
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$17.72
|
-
|
Buy Now | |
Avnet America
from US$16.72
|
-
|
Buy Now | |
Boersig
from US$18.26
|
-
|
Buy Now | |
Sager
from US$17.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating | Tin |
---|---|
Braid Material | Copper |
Length | 100m, 328.08ft |
Weight (Nominal) | 28kg/km |
DC Resistance (Nominal) | 8mΩ |
Braid Coverage | 93% |
Packaging Method | Reel |
Packaging Quantity | 100 |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Spiral Wraps Sleeves Tubing&Conduit | Rapid Electronics |
SLEEVING CABLE MANAGEMENT ACCESSORIES | Farnell |
TE Connectivity RAY-101-6.0(100) Cables/Accessories | Distrelec |
Ray-101-6.0(100) |Raychem Te Connectivity A513413001 | Newark Electronics |
Sleeving Braid Copper 100m Bag | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-101-6.0(100) | Sager |
Where can I find additional details, specifications and documents for a A513413001?
Additional datasheets, footprints and schematics for A513413001 are listed on our Part Details page. You can also find images and similar parts to A513413001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A513413001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A513413001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A513413001 fall under?
The A513413001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to A513413001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A513413001 you can contact the distributor directly for product support, shipping queries etc.
Is the A513413001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A513413001 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for A513413001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A513413001 often in real-time on the comparison pages.
What if I can't find stock of A513413001?
You can fill out our help required form which you can use to request a quote for A513413001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.