Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A50270-000,
8-1201186-8 |
Material | NBCCS |
---|---|
Adhesive Pre-Coat | No |
Material Systems Code | 770 |
Material Code | 770 |
Lipped | Yes |
Wire/Cable Outside Diameter | .79 in, .71 in, .63 in, 14 mm, 16 mm, .55 in, 18 mm, 20 mm |
Connector or Backshell Outside Diameter | 24 mm, 22 mm, .94 in, 20 mm, 1.02 in, 26 mm, .79 in, .87 in |
Adhesive Options | S1264 Separate Adhesive |
Fluid/Chemical Resistance | Chemical, Biological, Radiological and Nuclear (CBRN) |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
A50270-000 | Heilind Electronics |
202C632-770-0 |Raychem Te Connectivity A50270-000 | Newark Electronics |
Cable Accessories Boot Modified Fluoropolymer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202C632-770-0 | Sager |
Where can I find additional details, specifications and documents for a A50270-000?
Additional datasheets, footprints and schematics for A50270-000 are listed on our Part Details page. You can also find images and similar parts to A50270-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A50270-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A50270-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A50270-000 fall under?
The A50270-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to A50270-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A50270-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A50270-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A50270-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for A50270-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A50270-000 often in real-time on the comparison pages.
What if I can't find stock of A50270-000?
You can fill out our help required form which you can use to request a quote for A50270-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.