Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | 4PDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 20A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jun-2015) |
Actuation Type | Lever |
Bush Thread Length | 9.5mm |
Contact Current AC Max | 20A |
Contact Current DC Max | 20A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250VAC |
Contact Voltage DC Max | 30VDC |
Dielectric Strength VDC | 1500VAC |
External Depth | 33mm |
External Length / Height | 24.5mm |
External Width | 36.5mm |
Height | 64mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Mohm |
Insulation Resistance Voltage | 500VDC |
Lever Length | 17.5mm |
No. of Electrical Operations | 20000 |
No. of Mechanical Operations | 40000 |
Operating Force Max | 29.4N |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Panel Cutout Diameter | 12.5mm |
Shaft Diameter | 6mm |
Single Flat Panel Cut-out Diameter | 11.5mm |
IP67 std 4PDT on-on toggle switch,20A | RS |
Alcoswitch, IP67 std 4PDT on-on toggle switch,20A | TE Connectivity A4TN15W04 | RS Americas |
AW Series Power Toggle Switch Waterproof 4-Pole ON-ON 20 A @ 125/250 VAC Brass Silver Alloy Contact Quick Connect Terminal | Avnet America |
Where can I find additional details, specifications and documents for a A4TN15W04?
Additional datasheets, footprints and schematics for A4TN15W04 are listed on our Part Details page. You can also find images and similar parts to A4TN15W04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4TN15W04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4TN15W04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4TN15W04 fall under?
The A4TN15W04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A4TN15W04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4TN15W04 you can contact the distributor directly for product support, shipping queries etc.
Is the A4TN15W04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4TN15W04 have stock available?
Authorised distributors including RS, RS Americas and Avnet America have stock available or on a lead time for A4TN15W04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4TN15W04 often in real-time on the comparison pages.
What if I can't find stock of A4TN15W04?
You can fill out our help required form which you can use to request a quote for A4TN15W04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.