Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A49199-000,
8-1201998-6 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.57
|
3,382
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
3,666
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
3,382
in stock
|
Buy Now | |
Boersig
from US$2.22
|
1,900
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
284
in stock
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now | |
Farnell
from US$5.97
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | 4.2mm, .165in |
Expanded Inside Diameter (Min) | .34in, 8.7mm |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
Heat Shrink Solder Sleeve, 8.64 Id Before Shrink |Raychem Te Connectivity A49199-000 | Newark Electronics |
Cable Accessories Solder Sleeve One Step Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a A49199-000?
Additional datasheets, footprints and schematics for A49199-000 are listed on our Part Details page. You can also find images and similar parts to A49199-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A49199-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A49199-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A49199-000 fall under?
The A49199-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to A49199-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A49199-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A49199-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A49199-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Boersig and Distrelec have stock available or on a lead time for A49199-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A49199-000 often in real-time on the comparison pages.
What if I can't find stock of A49199-000?
You can fill out our help required form which you can use to request a quote for A49199-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.