A47464-000

Power Systems

> Power Cable Accessories

> Potting Resin

distributor space
Organise Price Comparison Results by
Distributor Statistics for A47464-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A47464-000
Series Information for A47464-000 - TE Connectivity
  • Status: Active
  • Aliases: RAPID-43B-D020, 3-1202122-0
  • Product Code: H453
  • Global Product Line: F30
  • GPL Description: ENERGY

Description

RAPID-43B-D020

Specifications

Color:
Beige
Flexibility:
Elastic
Voltage Rating:
≤ 1
CSA Certified:
No
UL Rating:
No
Standards:
EN 50393, HD 631.1 S2
Label-Free Acc REACH & CLP:
No
Isocyanate-Free:
No
Mechanical Resistance:
High Tensile Strength for Mechanical Protection
Application:
Potting, Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable
Marine-Offshore-Shipbuilding Certified:
No
Halogen Free:
Yes
UV-Stabilized:
No
Silicone-Free:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Solvent-Free:
Yes
Product Use:
Mechanical Protection & Insulation
Other Colors Available:
No
Minimum Packaging Unit:
1
Packaging Method:
Double Chamber Bag
Packaging Quantity:
.2l
Product Availability:
AMERICAS, EMEA, ASIA, China, ANZPAC
Minimum Order Quantity:
1
Product Type:
Casting Material
Material System:
Two-Part Polyurethane
Technology:
Resin
Self-Repairing:
No
Component Design:
Crosslinking
Flammability:
Non-Flame-Retardant
Environmental Resistance:
Water-Repellent, Hydrolysis Stable

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability