A472K15X7RF5TAA

Electronic & Electrical Components

> Capacitors

> Ceramic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for A472K15X7RF5TAA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A472K15X7RF5TAA
Series Information for A472K15X7RF5TAA - Vishay Intertechnology

Features

  • feature
    - High capacitance with small size - High reliability - Axial mounting style

Description

CERAMIC CAPACITOR 4700PF 50V X7R 10% AXIAL

Specifications

Capacitance:
4700pF
Voltage Rating:
50V
Product Range:
A Series
Capacitance Tolerance:
± 10%
Capacitor Terminals:
Axial Leaded
Dielectric Characteristic:
X7R
Lead Spacing:
-

Alternate Descriptions

Avnet America

Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R

Avnet America product

Avnet Europe

Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R

Avnet Europe product