Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Compliant |
High capacitance with small size |
High reliability |
Axial mounting style |
Applications |
---|
Temperature compensation |
Coupling and decoupling |
Datasheet |
---|
A Series |
General Information |
---|
General Information |
Training Module |
Ordering Info |
---|
12NC Ordering Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Capacitor 470Pf 50V, C0G, 5%, Axial, Full Reel | Newark Electronics |
CERAMIC CAPACITOR 470PF 50V, C0G, 5%, AXIAL | element14 |
Multilayer Ceramic Capacitor, 470 pF, 50 V, ± 5%, C0G (NP0), Axial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 470 pF, 50 V, � 5%, C0G (NP0), Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a A471J15C0GF5TAA?
Additional datasheets, footprints and schematics for A471J15C0GF5TAA are listed on our Part Details page. You can also find images and similar parts to A471J15C0GF5TAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A471J15C0GF5TAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A471J15C0GF5TAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A471J15C0GF5TAA fall under?
The A471J15C0GF5TAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to A471J15C0GF5TAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A471J15C0GF5TAA you can contact the distributor directly for product support, shipping queries etc.
Is the A471J15C0GF5TAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for A471J15C0GF5TAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for A471J15C0GF5TAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A471J15C0GF5TAA often in real-time on the comparison pages.
What if I can't find stock of A471J15C0GF5TAA?
You can fill out our help required form which you can use to request a quote for A471J15C0GF5TAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.