Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A45430-000,
9-1200741-1 |
No distributors results available
Case Height | 3.78in, 96mm |
---|---|
Product Weight | .25kg |
Case Depth | 2.52in, 64mm |
Case Size | 48 |
Case Width | 96mm, 3.78in |
Power Meter Function | DC Ammeter |
Operating Frequency | 50 – 60Hz |
Agency & Standard | UL |
Accuracy | 1.5% |
Scale | 4/20mA |
Case Style | DIN |
Cutout | 64 |
System Type | Single Phase |
Scale Shape | Short Scale (90) |
Where can I find additional details, specifications and documents for a A45430-000?
Additional datasheets, footprints and schematics for A45430-000 are listed on our Part Details page. You can also find images and similar parts to A45430-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A45430-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A45430-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A45430-000 fall under?
The A45430-000 is listed under Power Systems > Analog Power Meters.
Can I view similar or alternative parts?
You can view similar parts to A45430-000 when available in the Analog Power Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A45430-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A45430-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A45430-000 have stock available?
There is no stock from authorised distributors for A45430-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A45430-000 often in real-time on the comparison pages.
What if I can't find stock of A45430-000?
You can fill out our help required form which you can use to request a quote for A45430-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.