Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A43619-000,
4-1200612-1 |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 2500 |
実装方法 | Roll |
Label Thickness | 72Micron |
Label Material | Polyester |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Label Height | 2.5in, 63.5mm |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Wire Labels & Markers Mp-101508-2.5-8A |Raychem Te Connectivity A43619-000 | Newark Electronics |
Wire Labels&Markers MP-101508-2.5-8A | Rapid Electronics |
TE Connectivity MP-101508-2.5-8A Wire Labels & Markers M | Distrelec |
Printers MP 4/2 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a A43619-000?
Additional datasheets, footprints and schematics for A43619-000 are listed on our Part Details page. You can also find images and similar parts to A43619-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A43619-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A43619-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A43619-000 fall under?
The A43619-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to A43619-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A43619-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A43619-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A43619-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for A43619-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A43619-000 often in real-time on the comparison pages.
What if I can't find stock of A43619-000?
You can fill out our help required form which you can use to request a quote for A43619-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.