Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A427053001,
7-1200587-7 |
Prices starting from US$17.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.47
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$24.39
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$29.60
|
46
in stock
|
Buy Now | |
Avnet America
from US$20.37
|
-
|
Buy Now | |
element14
from US$25.21
|
-
|
Buy Now | |
Boersig
from US$22.14
|
-
|
Buy Now | |
TTI Europe
from US$19.16
|
-
|
Buy Now | |
Sager
from US$17.36
|
-
|
Buy Now |
Braid Material | Copper |
---|---|
Plating | Tin |
Length | 100m, 328.08ft |
Weight (Nominal) | 65kg/km |
DC Resistance (Nominal) | 6.1mΩ |
Braid Coverage | 90% |
Packaging Quantity | 100 |
Packaging Method | Reel |
Product Type | Braid |
Operating Temperature Range | -65 – 150°C |
Spiral Wraps, Sleeves, Tubing&conduit Priced Per |Raychem Te Connectivity A427053001 | Newark Electronics |
Spiral Wraps Sleeves Tubing&Conduit Priced Per | Rapid Electronics |
Single Conductor Cable 1Conductors 34AWG Tin Plated Copper Reel | Avnet America |
Spiral Wraps, Sleeves, Tubing & Conduit RAY-90-12.5(100) | Sager |
Where can I find additional details, specifications and documents for a A427053001?
Additional datasheets, footprints and schematics for A427053001 are listed on our Part Details page. You can also find images and similar parts to A427053001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A427053001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A427053001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A427053001 fall under?
The A427053001 is listed under Harnessing > Cable Braids.
Can I view similar or alternative parts?
You can view similar parts to A427053001 when available in the Cable Braids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A427053001 you can contact the distributor directly for product support, shipping queries etc.
Is the A427053001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A427053001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for A427053001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A427053001 often in real-time on the comparison pages.
What if I can't find stock of A427053001?
You can fill out our help required form which you can use to request a quote for A427053001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.