Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A402453001,
1200612-1 |
Insulation Material | Polymer |
---|---|
Shield Type | Optimized Braid |
Jacket Color | Black |
Jacket Material | Zerohal |
Wire Color | "BK/BN, BK/BL, BK/GY" |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 14 |
Number of Strands | 19 |
Wire Diameter | 1.2mm |
Overall Outside Diameter | 11.5mm |
Conductor Diameter | .75mm |
Insulation Diameter | 1.2mm |
Wire Size | .4mm², 21AWG |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Cable Insulation Style | Double |
Cable Type | Power |
Product Type | Cable |
Multiconductor Cable | Avnet America |
Multi-Conductor Cables VG-95218-T028-C056CK3100 | Sager |
Where can I find additional details, specifications and documents for a A402453001?
Additional datasheets, footprints and schematics for A402453001 are listed on our Part Details page. You can also find images and similar parts to A402453001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A402453001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A402453001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A402453001 fall under?
The A402453001 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to A402453001 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A402453001 you can contact the distributor directly for product support, shipping queries etc.
Is the A402453001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A402453001 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for A402453001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A402453001 often in real-time on the comparison pages.
What if I can't find stock of A402453001?
You can fill out our help required form which you can use to request a quote for A402453001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.