Status: | Active |
---|---|
Series: | A3G4250D |
RoHS: | Compliant |
Prices starting from US$6.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.92
|
2,057
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$12.32
|
-
|
Buy Now | |
Avnet America
from US$13.12
|
-
|
Buy Now | |
element14
from US$14.44
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide supply voltage: 2.4 V to 3.6 V |
±245 dps full scale |
I2C/SPI digital output interface |
16-bit rate value data output |
8-bit temperature data output |
Two digital output lines (interrupt and data ready) |
Integrated low and high-pass filters with user-selectable bandwidth |
Ultra-stable over temperature and time |
Low-voltage-compatible IOs (1.8 V) |
Embedded power-down and sleep mode |
Embedded temperature sensor |
Embedded FIFO |
High shock survivability |
Extended operating temperature range (-40 °C to +85 °C) |
ECOPACK® RoHS and “Green” compliant |
AEC-Q100 qualification |
Product Specifications |
---|
DS8875 MEMS motion sensor: 3-axis digital output gyroscope |
Application Notes |
---|
AN5148 A3G4250D: 3-axis digital output gyroscope |
Technical Notes & Articles |
---|
TN1189 A3G4250D: supplementary data related to the 3-axis digital output gyroscope |
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
A3G4250D Series 3.6 V ▒245░/s 3-Axis Digital Output Gyroscope - LGA-16 | Future Electronics |
Gyroscope Triple 245°/s 2.4V to 3.6V 16-Pin LGA T/R | Avnet America |
MEMS GYROSCOPE, 3AXIS, 245DPS, LGA-16 | Farnell |
Gyroscope M4 |Stmicroelectronics A3G4250DTR | Newark Electronics |
Where can I find additional details, specifications and documents for a A3G4250DTR?
Additional datasheets, footprints and schematics for A3G4250DTR are listed on our Part Details page. You can also find images and similar parts to A3G4250DTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3G4250DTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3G4250DTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3G4250DTR fall under?
The A3G4250DTR is listed under MEMS and Sensors > Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to A3G4250DTR when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3G4250DTR you can contact the distributor directly for product support, shipping queries etc.
Is the A3G4250DTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A3G4250DTR have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Future Electronics, Avnet America and element14 have stock available or on a lead time for A3G4250DTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3G4250DTR often in real-time on the comparison pages.
What if I can't find stock of A3G4250DTR?
You can fill out our help required form which you can use to request a quote for A3G4250DTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.