Status: | Active |
---|---|
Series: | A3G4250D |
RoHS: | Compliant |
Wide supply voltage: 2.4 V to 3.6 V |
±245 dps full scale |
I2C/SPI digital output interface |
16-bit rate value data output |
8-bit temperature data output |
Two digital output lines (interrupt and data ready) |
Integrated low and high-pass filters with user-selectable bandwidth |
Ultra-stable over temperature and time |
Low-voltage-compatible IOs (1.8 V) |
Embedded power-down and sleep mode |
Embedded temperature sensor |
Embedded FIFO |
High shock survivability |
Extended operating temperature range (-40 °C to +85 °C) |
ECOPACK® RoHS and “Green” compliant |
AEC-Q100 qualification |
Product Specifications |
---|
DS8875 MEMS motion sensor: 3-axis digital output gyroscope |
Application Notes |
---|
AN5148 A3G4250D: 3-axis digital output gyroscope |
Technical Notes & Articles |
---|
TN1189 A3G4250D: supplementary data related to the 3-axis digital output gyroscope |
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Gyroscope Triple 3.6V 16-Pin LGA Tray | Avnet Silica |
GYROSCOPE, 3AXIS, 245DPS, 16BIT, 16LGA | Farnell |
Where can I find additional details, specifications and documents for a A3G4250D?
Additional datasheets, footprints and schematics for A3G4250D are listed on our Part Details page. You can also find images and similar parts to A3G4250D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3G4250D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3G4250D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3G4250D fall under?
The A3G4250D is listed under MEMS and Sensors > Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to A3G4250D when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3G4250D you can contact the distributor directly for product support, shipping queries etc.
Is the A3G4250D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for A3G4250D have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, Farnell and Avnet America have stock available or on a lead time for A3G4250D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3G4250D often in real-time on the comparison pages.
What if I can't find stock of A3G4250D?
You can fill out our help required form which you can use to request a quote for A3G4250D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.