A36576-000 Labels by TE Connectivity

TTVF3015WE1

Status: Active
Series: -
RoHS: Unknown
Aliases: A36576-000,
6-1200963-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for Boersig
Boersig
from US$2.93
-
Buy Now
Logo for Sager
Sager
from US$2.77
-
Buy Now

Specifications

Label Color White
UL Listed Yes
Adhesive Type Permanent Pressure Sensitive Acrylic Adhesive
Packaging Quantity 1000
実装方法 Roll
Packaging Method Roll
Label Height 38.1mm, 1.5in
Label Style Die-Cut
Label Material Polyvinyl Fluoride (PVF)
Number of Labels Across 1
Label Thickness 85Micron
Recommended Printer Ribbon See Printer Ribbon Matrix
Label Type Flagging
Operating Temperature Range -40 – 107°C, -40 – 225°F


Alternative Descriptions

TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A36576-000?

Additional datasheets, footprints and schematics for A36576-000 are listed on our Part Details page. You can also find images and similar parts to A36576-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A36576-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A36576-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A36576-000 fall under?

The A36576-000 is listed under Identification & Labeling > Labels > Standard Labels.

Can I view similar or alternative parts?

You can view similar parts to A36576-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A36576-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A36576-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A36576-000 have stock available?

Authorised distributors including Boersig and Sager have stock available or on a lead time for A36576-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A36576-000 often in real-time on the comparison pages.

What if I can't find stock of A36576-000?

You can fill out our help required form which you can use to request a quote for A36576-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay