Options for Price Comparison
Distributor Statistics for A35300-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for A35300-000
Details for A35300-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

A35300-000 by TE Connectivity

TXR21AU90-1406BI

Part Information

A35300-000 image
Not applicable for solder process capability
Status: Active
Aliases: A35300-000, 8-1200621-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
21
Adapter Entry Size:
6
Adapter Plating Material:
Zinc Cobalt over Electroless Nickel
Material:
Aluminum
Color:
Olive Drab
Cable Diameter Range:
.188 – .3in, 4.8 – 7.6mm
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Connector Detail Specification Number:
MS3120, MS3121, MS3116, MS3126, MS3128, MS3111, MS3110
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Connector Shell Size:
14
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR06BI
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
48Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 14 R/A Aluminum Alloy Zinc Cobalt Finish Olive Drab Avnet Europe