Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A33671-000,
7-1200611-9 |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | High Temperature Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 10000 |
実装方法 | Roll |
Label Material | Polyimide |
Label Height | 9.7mm, .38in |
Number of Labels Across | 3 |
Label Style | Die-Cut |
Label Thickness | 63Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | PCB Identification |
Operating Temperature Range | -40 – 572°F, -40 – 300°C |
And Industrial Warning Signs T1K-254097-10-9 |Raychem Te Connectivity A33671-000 | Newark Electronics |
25.4mm T1K White Polymide Label | Future Electronics |
Printers T1K 1/.38 L-P WH PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a A33671-000?
Additional datasheets, footprints and schematics for A33671-000 are listed on our Part Details page. You can also find images and similar parts to A33671-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A33671-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A33671-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A33671-000 fall under?
The A33671-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to A33671-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A33671-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A33671-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A33671-000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for A33671-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A33671-000 often in real-time on the comparison pages.
What if I can't find stock of A33671-000?
You can fill out our help required form which you can use to request a quote for A33671-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.