A32866-000 Interconnect Devices by TE Connectivity

SO63-3-W2-24-00-100

Status: Active
Series: -
RoHS: Unknown
Aliases: A32866-000,
1200620-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.37

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.37
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.99
450
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.99
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.41
-
Buy Now
Logo for Sager
Sager
from US$4.75
-
Buy Now

Specifications

Lead Stranding Stranded
Lead Plating Material Silver
Pre-Installed Lead Yes
Pre-Installed Lead Type 5M2409
Dielectric Outside Diameter (Max) 1.25mm, .05in
Shield Outside Diameter (Min) .085in, 2.15mm
Jacket Outside Diameter .17in, 4.3mm
Pre-Installed Lead Wire Size 475CMA, .24mm², 24AWG
Overall Length 16.5mm, .65in
Expanded Inside Diameter (Min) 4.3mm, .17in
Recovered Inside Diameter (Max) .05in, 1.25mm
MIL/NAS Specification (MIL-S-83519, NAS-1747) No
Government Qualified No
Product Type Shield Terminator
Temperature Indicator Yes
Splice Type Shield Terminator
Temperature Indicator Type Fusible Ring
Termination Method Solder
Operating Temperature (Max) 150°C
Resistance Properties Immersion Protection
Wire Temperature (Max) 125°C

Compatible Parts


Alternative Descriptions

A32866-000 1200620-7 SO63-3-W2-24-00-100 | Heilind Electronics
Heat Shrink Solder Sleeve, 4.32 Id Before Shrink |Raychem Te Connectivity A32866-000 | Newark Electronics
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America
TE Connectivity SO63-3-W2-24-00-100 Solder Sleeves & Shi | Distrelec
Solder Sleeves & Shield Tubing SO63-3-W2-24-00-100 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A32866-000?

Additional datasheets, footprints and schematics for A32866-000 are listed on our Part Details page. You can also find images and similar parts to A32866-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A32866-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A32866-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A32866-000 fall under?

The A32866-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to A32866-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A32866-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A32866-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A32866-000 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for A32866-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A32866-000 often in real-time on the comparison pages.

What if I can't find stock of A32866-000?

You can fill out our help required form which you can use to request a quote for A32866-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay