A30909-000 Connector Backshells & Adapters by TE Connectivity

BND54AB00-1008A

Status: Active
Series: -
RoHS: Unknown
Aliases: A30909-000,
8-1202111-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

TE Adapter Code 54
Color Olive Drab
Material Aluminum
Adapter Entry Size 8
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range .25 – .4in, 6.4 – 10.2mm
Cable Entry Diameter .2 – 12.7mm, .01 – .5in
Connector Detail Specification Number NAS 1701, NAS 1700, NAS 1653, NAS 1651, MS3476, M83723/95, M83723/91, M83723/77, M83723/69, M83723/43, M83723/40, M83723/39, M83723/37, M83723/08, M83723/07, AS34461, AS34091, M83723/96, M83723/78, M83723/72, M83723/71, M83723/65, M83723/42, AS34541, NAS 1692, NAS 1650, NAS 1643, NAS 1641, MS3475, M83723/76, M83723/49, M83723/14, M83723/02, AS34681, NAS 1599, MS3471, M83723/87, M83723/04, M83723/03, AS34511, NAS 1702, NAS 1693, M83723/97, M83723/84, M83723/74, M83723/68, M83723/41, M83723/05, AS34561, AS34011, NAS 1699, MS3474, MS3472, M83723/98, M83723/86, M83723/85, M83723/75, M83723/01, AS34671, AS34081, AS34061, NAS 1694, NAS 1652, NAS 1642, MS3459, M83723/83, M83723/82, M83723/73, M83723/38, M83723/36, AS34641, AS34501, AS34121, AS34041, AS34001, MS3470, M83723/92, M83723/67, M83723/66, M83723/48, M83723/13, M83723/06, AS34241
Connector General Specification Number MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,K,R, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS81703 Series 3, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, MIL-DTL-83723 Series III/Class S, AS81703 Series 3/Class E,L, AS50151 Crimp Contact, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class G,R, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R,W
Connector Shell Size B, 11
Style Band Adapter
Adapter Angle 00
Termination Device Included Band
Termination Device Type Band Strap
Pluggable I/O Accessory Type Band
Overbraid Termination Band
Salt Spray Resistance 500Hr
Operating Temperature Range -85 – 347°F, -65 – 175°C

Alternative Descriptions

Banding Backshell with Band Strap for MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III Circular Connectors 11 Shell Size Aluminum Alloy Straight | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A30909-000?

Additional datasheets, footprints and schematics for A30909-000 are listed on our Part Details page. You can also find images and similar parts to A30909-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A30909-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A30909-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A30909-000 fall under?

The A30909-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to A30909-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A30909-000 you can contact the distributor directly for product support, shipping queries etc.

Is the A30909-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A30909-000 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for A30909-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A30909-000 often in real-time on the comparison pages.

What if I can't find stock of A30909-000?

You can fill out our help required form which you can use to request a quote for A30909-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay