Status: | Unknown |
---|---|
Series: | ACEPACK 2 M Series |
RoHS: | Unknown |
Prices starting from US$63.86
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 75A |
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 454.5W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | Module |
No. of Pins | - |
Operating Temperature Max | 150°C |
Product Range | ACEPACK 2 M Series |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Module, N-Ch, 1.2Kv, 75A | Newark Electronics |
A2P75S12M3 Series 1200 V 75 A Trench Gate Field-Stop IGBT - ACEPACKÔ 2 | Future Electronics |
Transistor IGBT Module N-CH 1.2kV 75A ±20V Screw | Avnet America |
IGBT, MODULE, N-CH, 1.2KV, 75A | element14 |
Transistor IGBT Module N-CH 1.2kV 75A �20V Screw | EBV Elektronik |
Where can I find additional details, specifications and documents for a A2P75S12M3?
Additional datasheets, footprints and schematics for A2P75S12M3 are listed on our Part Details page. You can also find images and similar parts to A2P75S12M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2P75S12M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2P75S12M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2P75S12M3 fall under?
The A2P75S12M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to A2P75S12M3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2P75S12M3 you can contact the distributor directly for product support, shipping queries etc.
Is the A2P75S12M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2P75S12M3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for A2P75S12M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2P75S12M3 often in real-time on the comparison pages.
What if I can't find stock of A2P75S12M3?
You can fill out our help required form which you can use to request a quote for A2P75S12M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.