Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A29688-000,
1201132-4 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.34
|
4,350
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
4,350
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
4,350
in stock
|
Buy Now | |
Farnell
from US$2.70
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
-
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now | |
Sager
from US$0.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Markers per Sleeve | 1 |
---|---|
Shrink Ratio | 2:1 |
Color | White |
Compatible Cable Diameter | .26 – .449in, 6.9 – 10.7mm |
Sleeve Length | 2in, 50mm |
Supplied Diameter | .5in, 12.7mm |
Recovered Inside Diameter | .25in, 6.3mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels&Markers HX-SCE-1K-12.7-50-9 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Wire Labels & Markers Hx-Sce-1K-12.7-50-9 |Raychem Te Connectivity A29688-000 | Newark Electronics |
HX-SCE Series White 2:1 Shrink Ratio Low Fire Hazard Heat Shrinkable Label | Future Electronics |
Cable Accessories Heat Shrink Sleeve Cross-Linked Polyolefin White Bulk | Avnet America |
Wire Labels & Markers HS-SLV .5 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a A29688-000?
Additional datasheets, footprints and schematics for A29688-000 are listed on our Part Details page. You can also find images and similar parts to A29688-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A29688-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A29688-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A29688-000 fall under?
The A29688-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to A29688-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A29688-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A29688-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A29688-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for A29688-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A29688-000 often in real-time on the comparison pages.
What if I can't find stock of A29688-000?
You can fill out our help required form which you can use to request a quote for A29688-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.