A26347-018

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for A26347-018
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for A26347-018
Series Information for A26347-018 - TE Connectivity
  • Status: Active
  • Aliases: MXSU-4121
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-4121

Specifications

Number of Cores:
1
Cross-Section Range:
70 – 150mm²
Insulation Diameter:
19.9 – 27.5mm
Conductor Diameter:
8.7 – 15mm
Sheath Outside Diameter:
28 – 39mm
Voltage Class:
≤ 17.5kV
Design Specification:
HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
Dutch, Flemish, French
Product Availability:
EMEA
Technology:
Heat Shrink
Cable Shield Style:
Wire
Mechanical Connectors Included:
Yes
Insulation:
Plastic

Compatibility

  • Compatible Parts: A84872N001
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability