Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | G |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | 2.3V to 4.8V |
Amplifier Case Style | Flip Chip |
No. of Pins | 16Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Audio Power Amplifier G Flip Chip-16 |Stmicroelectronics A22H165MJ | Newark Electronics |
AUDIO POWER AMPLIFIER, G, FLIP CHIP-16 | Farnell |
Where can I find additional details, specifications and documents for a A22H165MJ?
Additional datasheets, footprints and schematics for A22H165MJ are listed on our Part Details page. You can also find images and similar parts to A22H165MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22H165MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22H165MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22H165MJ fall under?
The A22H165MJ is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to A22H165MJ when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22H165MJ you can contact the distributor directly for product support, shipping queries etc.
Is the A22H165MJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22H165MJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for A22H165MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22H165MJ often in real-time on the comparison pages.
What if I can't find stock of A22H165MJ?
You can fill out our help required form which you can use to request a quote for A22H165MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.