Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A22899-000,
1201061-4 |
Crimp Type | F-Crimp |
---|---|
Conductor Cross-Section | .82 – 5.26mm² |
Conductor Size | 18 – 10AWG |
Voltage Class | .6kV |
UL Listed | Yes |
Outdoor Use | Yes |
Indoor Use | Yes |
Product Availability | AMERICAS |
Type | Terminal Lug |
Technology | Crimp |
Tool Kits & Cases CPGI-1116377-2 | Sager |
Where can I find additional details, specifications and documents for a A22899-000?
Additional datasheets, footprints and schematics for A22899-000 are listed on our Part Details page. You can also find images and similar parts to A22899-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22899-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22899-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22899-000 fall under?
The A22899-000 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to A22899-000 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22899-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A22899-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22899-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A22899-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22899-000 often in real-time on the comparison pages.
What if I can't find stock of A22899-000?
You can fill out our help required form which you can use to request a quote for A22899-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.