Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Switch | Newark Electronics |
SWITCH, A TOGGLE, P3 ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT | TE Connectivity A211P3ZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A211P3ZQ04?
Additional datasheets, footprints and schematics for A211P3ZQ04 are listed on our Part Details page. You can also find images and similar parts to A211P3ZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A211P3ZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A211P3ZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A211P3ZQ04 fall under?
The A211P3ZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A211P3ZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A211P3ZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A211P3ZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A211P3ZQ04 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for A211P3ZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A211P3ZQ04 often in real-time on the comparison pages.
What if I can't find stock of A211P3ZQ04?
You can fill out our help required form which you can use to request a quote for A211P3ZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.