Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.70
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$6.57
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$5.75
|
130
in stock
|
Buy Now | |
Avnet America
from US$6.74
|
-
|
Buy Now | |
RS Americas
from US$6.80
|
-
|
Buy Now | |
element14
from US$4.80
|
-
|
Buy Now |
Switch Operation | (On)-Off-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
A205P3Zq04 |Alcoswitch Te Connectivity A205P3ZQ04 | Newark Electronics |
Toggle SW DP (ON)OFF(ON) FLAT LUG TOGGLE SWITCH | Rapid Electronics |
Gemini Series A Miniature Toggle Switch 2-Pole (ON)-OFF-(ON) Flatted Silver Contacts Wire Lug Termination | Avnet America |
SWITCH, A TOGGLE, P3 ACTUATOR, Y BUSHING, Z TERMINAL, Q CONTACT | TE Connectivity A205P3ZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A205P3ZQ04?
Additional datasheets, footprints and schematics for A205P3ZQ04 are listed on our Part Details page. You can also find images and similar parts to A205P3ZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A205P3ZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A205P3ZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A205P3ZQ04 fall under?
The A205P3ZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A205P3ZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A205P3ZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A205P3ZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A205P3ZQ04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for A205P3ZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A205P3ZQ04 often in real-time on the comparison pages.
What if I can't find stock of A205P3ZQ04?
You can fill out our help required form which you can use to request a quote for A205P3ZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.