Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A20589-000,
1-1201394-2 |
Contact Current Rating (Max) | 1A |
---|---|
Product Type | Accessory |
Shell Size | 1in, 25.4mm |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Grounding Block |
Connector Style | Receptacle |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors Cha-0305 |Raychem Te Connectivity A20589-000 | Newark Electronics |
AMPA20589-000 | Avnet America |
38999 Accessory, CHA-0305 | TE Connectivity A20589-000 | RS Americas |
Rack & Panel Connectors CHA-0305 | Sager |
Where can I find additional details, specifications and documents for a A20589-000?
Additional datasheets, footprints and schematics for A20589-000 are listed on our Part Details page. You can also find images and similar parts to A20589-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A20589-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A20589-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A20589-000 fall under?
The A20589-000 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Shielding.
Can I view similar or alternative parts?
You can view similar parts to A20589-000 when available in the Rectangular Connector Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A20589-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A20589-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A20589-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for A20589-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A20589-000 often in real-time on the comparison pages.
What if I can't find stock of A20589-000?
You can fill out our help required form which you can use to request a quote for A20589-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.