Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Illumination | Non Illuminated |
Switch Operation | On-Off-On |
Product Range | - |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Switch,toggle,2P,on off on,PCB mount,5A | RS |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
SWITCH, A TOGGLE, S ACTUATOR, Y BUSHING, C TERMINAL, Q CONTACT | TE Connectivity A203SYCQ04 | RS Americas |
SWITCH, TOGGLE, DPDT, 5A, 250V | element14 |
Where can I find additional details, specifications and documents for a A203SYCQ04?
Additional datasheets, footprints and schematics for A203SYCQ04 are listed on our Part Details page. You can also find images and similar parts to A203SYCQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A203SYCQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A203SYCQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A203SYCQ04 fall under?
The A203SYCQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A203SYCQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A203SYCQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A203SYCQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A203SYCQ04 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for A203SYCQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A203SYCQ04 often in real-time on the comparison pages.
What if I can't find stock of A203SYCQ04?
You can fill out our help required form which you can use to request a quote for A203SYCQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.