Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | - |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 5A, 250V | element14 |
Gemini Series Toggle Switch ON ON DPDT Large Toggle 125VAC 28VDC Wire lug Panel Mount | Avnet America |
SWITCH, A TOGGLE, T ACTUATOR, Z TERMINAL, Q CONTACT | TE Connectivity A201TZQ04 | RS Americas |
Where can I find additional details, specifications and documents for a A201TZQ04?
Additional datasheets, footprints and schematics for A201TZQ04 are listed on our Part Details page. You can also find images and similar parts to A201TZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A201TZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A201TZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A201TZQ04 fall under?
The A201TZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A201TZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A201TZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A201TZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A201TZQ04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A201TZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A201TZQ04 often in real-time on the comparison pages.
What if I can't find stock of A201TZQ04?
You can fill out our help required form which you can use to request a quote for A201TZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.